Capital Lighting, Inc. 9066NB Exterior -Post/Pier Head 429741

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: New Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: New Bronze

Suppliers

Company
Product
Description
Supplier Links
9066NB Exterior -Post/Pier Head - 429741 - Capital Lighting, Inc.
Columbus, OH, USA
9066NB Exterior -Post/Pier Head
429741
9066NB Exterior -Post/Pier Head 429741
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: New Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.50
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: New Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429741
Product Name 9066NB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details