Capital Lighting, Inc. 9952BB Exterior -Wall Mount 429735

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: Two Light Outdoor Wall Fixture UPC: 841224036730 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: Two Light Outdoor Wall Fixture UPC: 841224036730 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9952BB Exterior -Wall Mount - 429735 - Capital Lighting, Inc.
Columbus, OH, USA
9952BB Exterior -Wall Mount
429735
9952BB Exterior -Wall Mount 429735
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: Two Light Outdoor Wall Fixture UPC: 841224036730 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Extension: 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Burnished Bronze
Product Name: Two Light Outdoor Wall Fixture
UPC: 841224036730
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429735
Product Name 9952BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details