Capital Lighting, Inc. 9954BB Exterior -Hanging 429713

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Outdoor Hanging Lantern UPC: 841224036754 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Outdoor Hanging Lantern UPC: 841224036754 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9954BB Exterior -Hanging - 429713 - Capital Lighting, Inc.
Columbus, OH, USA
9954BB Exterior -Hanging
429713
9954BB Exterior -Hanging 429713
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Outdoor Hanging Lantern UPC: 841224036754 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Burnished Bronze
Product Name: Three Light Outdoor Hanging Lantern
UPC: 841224036754
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429713
Product Name 9954BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details