Capital Lighting, Inc. 42007PN Island/Pool Table-3 Light Bar 429694

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 22.5 Product Name: Three Light Island Light UPC: 783927284738 Category: Island Light Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 80``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 22.5 Product Name: Three Light Island Light UPC: 783927284738 Category: Island Light Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 80``

Suppliers

Company
Product
Description
Supplier Links
42007PN Island/Pool Table-3 Light Bar - 429694 - Capital Lighting, Inc.
Columbus, OH, USA
42007PN Island/Pool Table-3 Light Bar
429694
42007PN Island/Pool Table-3 Light Bar 429694
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 22.5 Product Name: Three Light Island Light UPC: 783927284738 Category: Island Light Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 80``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Length 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 22.5
Product Name: Three Light Island Light
UPC: 783927284738
Category: Island Light
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 80``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429694
Product Name 42007PN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details