Capital Lighting, Inc. 45163OZ Bathroom Fixtures-Three Lights 429685

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927286145 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927286145 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45163OZ Bathroom Fixtures-Three Lights - 429685 - Capital Lighting, Inc.
Columbus, OH, USA
45163OZ Bathroom Fixtures-Three Lights
429685
45163OZ Bathroom Fixtures-Three Lights 429685
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927286145 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.75
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 4.5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927286145
Category: Wall Mounted Bath Fixture
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429685
Product Name 45163OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details