Capital Lighting, Inc. 42153OZ Large Chandeliers-Glass Shade 429669

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927285742 Category: Chandeliers Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927285742 Category: Chandeliers Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42153OZ Large Chandeliers-Glass Shade - 429669 - Capital Lighting, Inc.
Columbus, OH, USA
42153OZ Large Chandeliers-Glass Shade
429669
42153OZ Large Chandeliers-Glass Shade 429669
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927285742 Category: Chandeliers Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Olde Bronze
Weight: 26
Product Name: Nine Light Chandelier
UPC: 783927285742
Category: Chandeliers
Glass: Antique Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429669
Product Name 42153OZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details