Capital Lighting, Inc. 42154OZ Mini Pendants-Rod 429664

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927285728 Category: Mini Pendants Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 101``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927285728 Category: Mini Pendants Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 101``

Suppliers

Company
Product
Description
Supplier Links
42154OZ Mini Pendants-Rod - 429664 - Capital Lighting, Inc.
Columbus, OH, USA
42154OZ Mini Pendants-Rod
429664
42154OZ Mini Pendants-Rod 429664
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927285728 Category: Mini Pendants Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 101``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 3
Product Name: One Light Mini Pendant
UPC: 783927285728
Category: Mini Pendants
Glass: Antique Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 101``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429664
Product Name 42154OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details