Capital Lighting, Inc. 42155OZ Semi-Flush Mts.-Bowl Style 429663

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927285681 Category: Semi-Flush Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927285681 Category: Semi-Flush Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42155OZ Semi-Flush Mts.-Bowl Style - 429663 - Capital Lighting, Inc.
Columbus, OH, USA
42155OZ Semi-Flush Mts.-Bowl Style
429663
42155OZ Semi-Flush Mts.-Bowl Style 429663
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927285681 Category: Semi-Flush Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 7
Product Name: Three Light Semi Flush
UPC: 783927285681
Category: Semi-Flush
Glass: Antique Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429663
Product Name 42155OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details