Capital Lighting, Inc. 45076OI Sconces-Single Glass 429654

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Weight: 2.65 Product Name: One Light Wall Fixture UPC: 783927286817 Category: Wall Fixtures Glass: Umber Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Weight: 2.65 Product Name: One Light Wall Fixture UPC: 783927286817 Category: Wall Fixtures Glass: Umber Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45076OI Sconces-Single Glass - 429654 - Capital Lighting, Inc.
Columbus, OH, USA
45076OI Sconces-Single Glass
429654
45076OI Sconces-Single Glass 429654
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Iron Weight: 2.65 Product Name: One Light Wall Fixture UPC: 783927286817 Category: Wall Fixtures Glass: Umber Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Iron
Weight: 2.65
Product Name: One Light Wall Fixture
UPC: 783927286817
Category: Wall Fixtures
Glass: Umber Linen
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429654
Product Name 45076OI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details