Capital Lighting, Inc. 42119CH Mid. Chandeliers-Glass Up 429644

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chrome Weight: 30 Product Name: Nine Light Chandelier UPC: 783927285285 Category: Chandeliers Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chrome Weight: 30 Product Name: Nine Light Chandelier UPC: 783927285285 Category: Chandeliers Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
42119CH Mid. Chandeliers-Glass Up - 429644 - Capital Lighting, Inc.
Columbus, OH, USA
42119CH Mid. Chandeliers-Glass Up
429644
42119CH Mid. Chandeliers-Glass Up 429644
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 29.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chrome Weight: 30 Product Name: Nine Light Chandelier UPC: 783927285285 Category: Chandeliers Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 29.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Chrome
Weight: 30
Product Name: Nine Light Chandelier
UPC: 783927285285
Category: Chandeliers
Glass: Opal-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429644
Product Name 42119CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details