Capital Lighting, Inc. 42168HB Mid. Chandeliers-Candle 429638

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 22.35 Product Name: Three Light Chandelier UPC: 783927286787 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 63``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 22.35 Product Name: Three Light Chandelier UPC: 783927286787 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 63``

Suppliers

Company
Product
Description
Supplier Links
42168HB Mid. Chandeliers-Candle - 429638 - Capital Lighting, Inc.
Columbus, OH, USA
42168HB Mid. Chandeliers-Candle
429638
42168HB Mid. Chandeliers-Candle 429638
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 22.35 Product Name: Three Light Chandelier UPC: 783927286787 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 63``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Heritage Bronze
Weight: 22.35
Product Name: Three Light Chandelier
UPC: 783927286787
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 63``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429638
Product Name 42168HB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details