Capital Lighting, Inc. 42161AP Pendants-Bowl Style 429637

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9 Product Name: Three Light Inverted Pendant UPC: 783927286275 Category: Inverted Pendant Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 106``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9 Product Name: Three Light Inverted Pendant UPC: 783927286275 Category: Inverted Pendant Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 106``

Suppliers

Company
Product
Description
Supplier Links
42161AP Pendants-Bowl Style - 429637 - Capital Lighting, Inc.
Columbus, OH, USA
42161AP Pendants-Bowl Style
429637
42161AP Pendants-Bowl Style 429637
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9 Product Name: Three Light Inverted Pendant UPC: 783927286275 Category: Inverted Pendant Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 106``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 9
Product Name: Three Light Inverted Pendant
UPC: 783927286275
Category: Inverted Pendant
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 106``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429637
Product Name 42161AP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details