Capital Lighting, Inc. 45018CH Sconces-Single Glass 429626

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927285254 Category: Wall Fixtures Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927285254 Category: Wall Fixtures Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45018CH Sconces-Single Glass - 429626 - Capital Lighting, Inc.
Columbus, OH, USA
45018CH Sconces-Single Glass
429626
45018CH Sconces-Single Glass 429626
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927285254 Category: Wall Fixtures Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3.5
Product Name: One Light Wall Fixture
UPC: 783927285254
Category: Wall Fixtures
Glass: Opal-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429626
Product Name 45018CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details