Capital Lighting, Inc. 42177OI Island/Pool Table-4 Light + 429613

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Iron Weight: 19.8 Product Name: Five Light Island Light UPC: 783927286831 Category: Island Light Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 95``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Iron Weight: 19.8 Product Name: Five Light Island Light UPC: 783927286831 Category: Island Light Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 95``

Suppliers

Company
Product
Description
Supplier Links
42177OI Island/Pool Table-4 Light + - 429613 - Capital Lighting, Inc.
Columbus, OH, USA
42177OI Island/Pool Table-4 Light +
429613
42177OI Island/Pool Table-4 Light + 429613
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Iron Weight: 19.8 Product Name: Five Light Island Light UPC: 783927286831 Category: Island Light Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 95``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old Iron
Weight: 19.8
Product Name: Five Light Island Light
UPC: 783927286831
Category: Island Light
Glass: Umber Linen w/ Etched Cylinder
Shipped Via: UPS
Safety Rating: cUL
Wire: 95``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429613
Product Name 42177OI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details