Capital Lighting, Inc. 60-3133 Pendants-Glass Down 429496

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: GU24 Qty: 1 Wattage: 15 Finish: Mahogany Bronze Product Name: One Light Pendant UPC: 045923631337 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: GU24 Qty: 1 Wattage: 15 Finish: Mahogany Bronze Product Name: One Light Pendant UPC: 045923631337 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3133 Pendants-Glass Down - 429496 - Capital Lighting, Inc.
Columbus, OH, USA
60-3133 Pendants-Glass Down
429496
60-3133 Pendants-Glass Down 429496
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: GU24 Qty: 1 Wattage: 15 Finish: Mahogany Bronze Product Name: One Light Pendant UPC: 045923631337 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Bulb
Type: GU24
Qty: 1
Wattage: 15
Finish: Mahogany Bronze
Product Name: One Light Pendant
UPC: 045923631337
Category: Pendants
Glass: Champagne Washed Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429496
Product Name 60-3133 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details