Capital Lighting, Inc. 42001PN Mid. Chandeliers-Glass Up 429488

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 12.76 Product Name: Five Light Chandelier UPC: 783927284332 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 51``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 12.76 Product Name: Five Light Chandelier UPC: 783927284332 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 51``

Suppliers

Company
Product
Description
Supplier Links
42001PN Mid. Chandeliers-Glass Up - 429488 - Capital Lighting, Inc.
Columbus, OH, USA
42001PN Mid. Chandeliers-Glass Up
429488
42001PN Mid. Chandeliers-Glass Up 429488
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 12.76 Product Name: Five Light Chandelier UPC: 783927284332 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 51``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 19.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 12.76
Product Name: Five Light Chandelier
UPC: 783927284332
Category: Chandeliers
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 51``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429488
Product Name 42001PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details