Capital Lighting, Inc. 380002OLZ Fans-Light Kits 429480

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Weight: 4 Product Name: Three Light Fan Accessory UPC: 783927272339 Category: Fan Accessories Glass: Golden Iridescent Shipped Via: UPS Optional Control: Remote Control by Fan Control
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Weight: 4 Product Name: Three Light Fan Accessory UPC: 783927272339 Category: Fan Accessories Glass: Golden Iridescent Shipped Via: UPS Optional Control: Remote Control by Fan Control

Suppliers

Company
Product
Description
Supplier Links
380002OLZ Fans-Light Kits - 429480 - Capital Lighting, Inc.
Columbus, OH, USA
380002OLZ Fans-Light Kits
429480
380002OLZ Fans-Light Kits 429480
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oiled Bronze Weight: 4 Product Name: Three Light Fan Accessory UPC: 783927272339 Category: Fan Accessories Glass: Golden Iridescent Shipped Via: UPS Optional Control: Remote Control by Fan Control

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Oiled Bronze
Weight: 4
Product Name: Three Light Fan Accessory
UPC: 783927272339
Category: Fan Accessories
Glass: Golden Iridescent
Shipped Via: UPS
Optional Control: Remote Control by Fan Control

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429480
Product Name 380002OLZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details