PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 14.00
Bulb
Type: T2
Qty: 6
Wattage: 13
Finish: Brushed Nickel
Product Name: Six Light Chandelier
UPC: 045923631955
Category: Chandeliers
Glass: Alabaster Ball
Safety Listing: Dry
Chain: 48``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 429472 |
| Product Name | 60-3195 Mid. Chandeliers-Glass Up |
| Application | Residential |