Capital Lighting, Inc. 60-3209 Bathroom Fixtures-Three Lights 429469

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923632099 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923632099 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3209 Bathroom Fixtures-Three Lights - 429469 - Capital Lighting, Inc.
Columbus, OH, USA
60-3209 Bathroom Fixtures-Three Lights
429469
60-3209 Bathroom Fixtures-Three Lights 429469
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923632099 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.62
Bulb
Type: T2
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923632099
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429469
Product Name 60-3209 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details