Capital Lighting, Inc. 60-3332 Mid. Chandeliers-Glass Down 429468

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Chandelier UPC: 045923633324 Category: Chandeliers Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Chandelier UPC: 045923633324 Category: Chandeliers Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3332 Mid. Chandeliers-Glass Down - 429468 - Capital Lighting, Inc.
Columbus, OH, USA
60-3332 Mid. Chandeliers-Glass Down
429468
60-3332 Mid. Chandeliers-Glass Down 429468
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Chandelier UPC: 045923633324 Category: Chandeliers Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 17.00
Bulb
Type: T2
Qty: 3
Wattage: 13
Finish: Mahogany Bronze
Product Name: Three Light Chandelier
UPC: 045923633324
Category: Chandeliers
Glass: Champagne Washed Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429468
Product Name 60-3332 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details