Capital Lighting, Inc. 60-3290 Mid. Chandeliers-Glass Down 429463

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923632907 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923632907 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3290 Mid. Chandeliers-Glass Down - 429463 - Capital Lighting, Inc.
Columbus, OH, USA
60-3290 Mid. Chandeliers-Glass Down
429463
60-3290 Mid. Chandeliers-Glass Down 429463
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923632907 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: T2
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923632907
Category: Chandeliers
Glass: Frosted White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429463
Product Name 60-3290 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details