Capital Lighting, Inc. 11058BST Exterior -Hanging 429457

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 10.95 Product Name: One Light Outdoor Fixture UPC: 783927291576 Category: Fluorescent Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Chain: 72`` Wire: 59``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 10.95 Product Name: One Light Outdoor Fixture UPC: 783927291576 Category: Fluorescent Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Chain: 72`` Wire: 59``

Suppliers

Company
Product
Description
Supplier Links
11058BST Exterior -Hanging - 429457 - Capital Lighting, Inc.
Columbus, OH, USA
11058BST Exterior -Hanging
429457
11058BST Exterior -Hanging 429457
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 10.95 Product Name: One Light Outdoor Fixture UPC: 783927291576 Category: Fluorescent Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Chain: 72`` Wire: 59``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Brown Stone
Weight: 10.95
Product Name: One Light Outdoor Fixture
UPC: 783927291576
Category: Fluorescent Outdoor Ceiling
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Chain: 72``
Wire: 59``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429457
Product Name 11058BST Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details