Capital Lighting, Inc. 60-3201 Flush Mounts-Bowl Style 429444

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: T3 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923632013 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: T3 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923632013 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3201 Flush Mounts-Bowl Style - 429444 - Capital Lighting, Inc.
Columbus, OH, USA
60-3201 Flush Mounts-Bowl Style
429444
60-3201 Flush Mounts-Bowl Style 429444
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: T3 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Flush Mount UPC: 045923632013 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Bulb
Type: T3
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Product Name: One Light Flush Mount
UPC: 045923632013
Category: Flush Mounts
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429444
Product Name 60-3201 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details