Capital Lighting, Inc. 11056BST Exterior -Wall Mount 429428

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 40.00 Extension: 16 Bulb Type: PBCFS2650 Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 18.4 Product Name: One Light Outdoor Fixture UPC: 783927291606 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 40.00 Extension: 16 Bulb Type: PBCFS2650 Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 18.4 Product Name: One Light Outdoor Fixture UPC: 783927291606 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11056BST Exterior -Wall Mount - 429428 - Capital Lighting, Inc.
Columbus, OH, USA
11056BST Exterior -Wall Mount
429428
11056BST Exterior -Wall Mount 429428
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 40.00 Extension: 16 Bulb Type: PBCFS2650 Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 18.4 Product Name: One Light Outdoor Fixture UPC: 783927291606 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 40.00
Extension: 16
Bulb
Type: PBCFS2650
Qty: 1
Wattage: 26
Finish: Brown Stone
Weight: 18.4
Product Name: One Light Outdoor Fixture
UPC: 783927291606
Category: Fluorescent Outdoor Wall Brkt
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429428
Product Name 11056BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details