Capital Lighting, Inc. 11053BST Exterior -Wall Mount 429420

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 3.85 Product Name: One Light Outdoor Fixture UPC: 783927291637 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 3.85 Product Name: One Light Outdoor Fixture UPC: 783927291637 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11053BST Exterior -Wall Mount - 429420 - Capital Lighting, Inc.
Columbus, OH, USA
11053BST Exterior -Wall Mount
429420
11053BST Exterior -Wall Mount 429420
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 3.85 Product Name: One Light Outdoor Fixture UPC: 783927291637 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.50
Extension: 8
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Brown Stone
Weight: 3.85
Product Name: One Light Outdoor Fixture
UPC: 783927291637
Category: Fluorescent Outdoor Wall Brkt
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429420
Product Name 11053BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details