Capital Lighting, Inc. 60-3354 Bathroom Fixtures-Five+Lights 429418

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923633546 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923633546 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3354 Bathroom Fixtures-Five+Lights - 429418 - Capital Lighting, Inc.
Columbus, OH, USA
60-3354 Bathroom Fixtures-Five+Lights
429418
60-3354 Bathroom Fixtures-Five+Lights 429418
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923633546 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.62
Bulb
Type: T2
Qty: 5
Wattage: 13
Finish: Mahogany Bronze
Product Name: Five Light Vanity
UPC: 045923633546
Category: Vanity
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429418
Product Name 60-3354 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details