Capital Lighting, Inc. 60-3352 Bathroom Fixtures-Three Lights 429412

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Vanity UPC: 045923633522 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Vanity UPC: 045923633522 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3352 Bathroom Fixtures-Three Lights - 429412 - Capital Lighting, Inc.
Columbus, OH, USA
60-3352 Bathroom Fixtures-Three Lights
429412
60-3352 Bathroom Fixtures-Three Lights 429412
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.62 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Vanity UPC: 045923633522 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.62
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Mahogany Bronze
Product Name: Three Light Vanity
UPC: 045923633522
Category: Vanity
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429412
Product Name 60-3352 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details