Capital Lighting, Inc. 60-3358 Bathroom Fixtures-Four Lights 429406

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.12 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923633584 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.12 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923633584 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3358 Bathroom Fixtures-Four Lights - 429406 - Capital Lighting, Inc.
Columbus, OH, USA
60-3358 Bathroom Fixtures-Four Lights
429406
60-3358 Bathroom Fixtures-Four Lights 429406
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.12 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923633584 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 6.12
Bulb
Type: T2
Qty: 4
Wattage: 13
Finish: Mahogany Bronze
Product Name: Four Light Vanity
UPC: 045923633584
Category: Vanity
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429406
Product Name 60-3358 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details