Capital Lighting, Inc. 60-3359 Mid. Chandeliers-Glass Up 429403

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Mahogany Bronze Product Name: Six Light Chandelier UPC: 045923633591 Category: Chandeliers Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Mahogany Bronze Product Name: Six Light Chandelier UPC: 045923633591 Category: Chandeliers Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3359 Mid. Chandeliers-Glass Up - 429403 - Capital Lighting, Inc.
Columbus, OH, USA
60-3359 Mid. Chandeliers-Glass Up
429403
60-3359 Mid. Chandeliers-Glass Up 429403
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Mahogany Bronze Product Name: Six Light Chandelier UPC: 045923633591 Category: Chandeliers Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 14.00
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Mahogany Bronze
Product Name: Six Light Chandelier
UPC: 045923633591
Category: Chandeliers
Glass: Champagne Washed Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429403
Product Name 60-3359 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details