Capital Lighting, Inc. 11031RZ Exterior -Wall Mount 429402

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 11 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.35 Product Name: One Light Outdoor Fixture UPC: 783927291743 Category: Outdoor Glass: Satin Etched Ribbed Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 11 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.35 Product Name: One Light Outdoor Fixture UPC: 783927291743 Category: Outdoor Glass: Satin Etched Ribbed Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11031RZ Exterior -Wall Mount - 429402 - Capital Lighting, Inc.
Columbus, OH, USA
11031RZ Exterior -Wall Mount
429402
11031RZ Exterior -Wall Mount 429402
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 11 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 5.35 Product Name: One Light Outdoor Fixture UPC: 783927291743 Category: Outdoor Glass: Satin Etched Ribbed Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Extension: 11
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 5.35
Product Name: One Light Outdoor Fixture
UPC: 783927291743
Category: Outdoor
Glass: Satin Etched Ribbed
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429402
Product Name 11031RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details