Capital Lighting, Inc. 45164OZ Bathroom Fixtures-Four Lights 429399

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 5.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927286121 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 5.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927286121 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45164OZ Bathroom Fixtures-Four Lights - 429399 - Capital Lighting, Inc.
Columbus, OH, USA
45164OZ Bathroom Fixtures-Four Lights
429399
45164OZ Bathroom Fixtures-Four Lights 429399
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 5.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927286121 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 5.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927286121
Category: Wall Mounted Bath Fixture
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429399
Product Name 45164OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details