Capital Lighting, Inc. 60-3955 Bathroom Fixtures-Two Lights 429385

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923639555 Category: Sconces Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923639555 Category: Sconces Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3955 Bathroom Fixtures-Two Lights - 429385 - Capital Lighting, Inc.
Columbus, OH, USA
60-3955 Bathroom Fixtures-Two Lights
429385
60-3955 Bathroom Fixtures-Two Lights 429385
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923639555 Category: Sconces Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 21.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Sconce
UPC: 045923639555
Category: Sconces
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429385
Product Name 60-3955 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details