Capital Lighting, Inc. 60-3952 Mini Pendants-Cable 429381

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 10.75 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Pendant UPC: 045923639524 Category: Pendants Glass: White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 10.75 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Pendant UPC: 045923639524 Category: Pendants Glass: White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3952 Mini Pendants-Cable - 429381 - Capital Lighting, Inc.
Columbus, OH, USA
60-3952 Mini Pendants-Cable
429381
60-3952 Mini Pendants-Cable 429381
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 10.75 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Pendant UPC: 045923639524 Category: Pendants Glass: White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 10.75
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Textured Black
Product Name: One Light Pendant
UPC: 045923639524
Category: Pendants
Glass: White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429381
Product Name 60-3952 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details