Capital Lighting, Inc. 60-3813 Flush Mounts-Bowl Style 429367

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.62 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923638138 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.62 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923638138 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3813 Flush Mounts-Bowl Style - 429367 - Capital Lighting, Inc.
Columbus, OH, USA
60-3813 Flush Mounts-Bowl Style
429367
60-3813 Flush Mounts-Bowl Style 429367
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.62 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923638138 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.62
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Flush Dome
UPC: 045923638138
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429367
Product Name 60-3813 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details