Capital Lighting, Inc. 60-3821 Sconces-Single Glass 429364

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Aged Bronze Product Name: One Light Sconce UPC: 045923638213 Category: Sconces Glass: Parchment Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Aged Bronze Product Name: One Light Sconce UPC: 045923638213 Category: Sconces Glass: Parchment Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3821 Sconces-Single Glass - 429364 - Capital Lighting, Inc.
Columbus, OH, USA
60-3821 Sconces-Single Glass
429364
60-3821 Sconces-Single Glass 429364
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Aged Bronze Product Name: One Light Sconce UPC: 045923638213 Category: Sconces Glass: Parchment Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Aged Bronze
Product Name: One Light Sconce
UPC: 045923638213
Category: Sconces
Glass: Parchment
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429364
Product Name 60-3821 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details