Capital Lighting, Inc. 60-3824 Bathroom Fixtures-Four Lights 429363

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Aged Bronze Product Name: Four Light Sconce UPC: 045923638244 Category: Sconces Glass: Parchment Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Aged Bronze Product Name: Four Light Sconce UPC: 045923638244 Category: Sconces Glass: Parchment Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3824 Bathroom Fixtures-Four Lights - 429363 - Capital Lighting, Inc.
Columbus, OH, USA
60-3824 Bathroom Fixtures-Four Lights
429363
60-3824 Bathroom Fixtures-Four Lights 429363
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Aged Bronze Product Name: Four Light Sconce UPC: 045923638244 Category: Sconces Glass: Parchment Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 5.00
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Aged Bronze
Product Name: Four Light Sconce
UPC: 045923638244
Category: Sconces
Glass: Parchment
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429363
Product Name 60-3824 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details