Capital Lighting, Inc. 60-3827 Pendants-Drum Shade 429362

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Aged Bronze Product Name: Four Light Pendant UPC: 045923638275 Category: Pendants Glass: Parchment Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Aged Bronze Product Name: Four Light Pendant UPC: 045923638275 Category: Pendants Glass: Parchment Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3827 Pendants-Drum Shade - 429362 - Capital Lighting, Inc.
Columbus, OH, USA
60-3827 Pendants-Drum Shade
429362
60-3827 Pendants-Drum Shade 429362
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Aged Bronze Product Name: Four Light Pendant UPC: 045923638275 Category: Pendants Glass: Parchment Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 17.00
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Aged Bronze
Product Name: Four Light Pendant
UPC: 045923638275
Category: Pendants
Glass: Parchment
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429362
Product Name 60-3827 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details