Capital Lighting, Inc. 60-3826 Mid. Chandeliers-Glass Up 429360

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.87 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Aged Bronze Product Name: Six Light Chandelier UPC: 045923638268 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.87 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Aged Bronze Product Name: Six Light Chandelier UPC: 045923638268 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3826 Mid. Chandeliers-Glass Up - 429360 - Capital Lighting, Inc.
Columbus, OH, USA
60-3826 Mid. Chandeliers-Glass Up
429360
60-3826 Mid. Chandeliers-Glass Up 429360
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.87 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Aged Bronze Product Name: Six Light Chandelier UPC: 045923638268 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 19.87
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Aged Bronze
Product Name: Six Light Chandelier
UPC: 045923638268
Category: Chandeliers
Glass: Parchment
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429360
Product Name 60-3826 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details