Capital Lighting, Inc. 60-3931 Exterior -Post/Pier Head 429352

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.75 Bulb Type: T3 GU24 Qty: 1 Wattage: 23 Finish: Burlwood Product Name: One Light Post Lantern UPC: 045923639319 Category: Post Lanterns Glass: Clear Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.75 Bulb Type: T3 GU24 Qty: 1 Wattage: 23 Finish: Burlwood Product Name: One Light Post Lantern UPC: 045923639319 Category: Post Lanterns Glass: Clear Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-3931 Exterior -Post/Pier Head - 429352 - Capital Lighting, Inc.
Columbus, OH, USA
60-3931 Exterior -Post/Pier Head
429352
60-3931 Exterior -Post/Pier Head 429352
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.75 Bulb Type: T3 GU24 Qty: 1 Wattage: 23 Finish: Burlwood Product Name: One Light Post Lantern UPC: 045923639319 Category: Post Lanterns Glass: Clear Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 25.75
Bulb
Type: T3 GU24
Qty: 1
Wattage: 23
Finish: Burlwood
Product Name: One Light Post Lantern
UPC: 045923639319
Category: Post Lanterns
Glass: Clear Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429352
Product Name 60-3931 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details