Capital Lighting, Inc. 60-3928 Exterior -Hanging 429351

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.12 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Burlwood Product Name: One Light Hanging Lantern UPC: 045923639289 Category: Hanging Lanterns Glass: Clear Seeded Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.12 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Burlwood Product Name: One Light Hanging Lantern UPC: 045923639289 Category: Hanging Lanterns Glass: Clear Seeded Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3928 Exterior -Hanging - 429351 - Capital Lighting, Inc.
Columbus, OH, USA
60-3928 Exterior -Hanging
429351
60-3928 Exterior -Hanging 429351
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.12 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Burlwood Product Name: One Light Hanging Lantern UPC: 045923639289 Category: Hanging Lanterns Glass: Clear Seeded Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.12
Bulb
Type: T3 GU24
Qty: 1
Wattage: 18
Finish: Burlwood
Product Name: One Light Hanging Lantern
UPC: 045923639289
Category: Hanging Lanterns
Glass: Clear Seeded
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429351
Product Name 60-3928 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details