Capital Lighting, Inc. 60-3831 Flush Mounts-Bowl Style 429339

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923638312 Category: Flush Dome Glass: Parchment Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923638312 Category: Flush Dome Glass: Parchment Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3831 Flush Mounts-Bowl Style - 429339 - Capital Lighting, Inc.
Columbus, OH, USA
60-3831 Flush Mounts-Bowl Style
429339
60-3831 Flush Mounts-Bowl Style 429339
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923638312 Category: Flush Dome Glass: Parchment Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.87
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Aged Bronze
Product Name: Two Light Flush Dome
UPC: 045923638312
Category: Flush Dome
Glass: Parchment
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429339
Product Name 60-3831 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details