Capital Lighting, Inc. 60-3846 Mid. Chandeliers-Pillar Candle 429335

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923638466 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923638466 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3846 Mid. Chandeliers-Pillar Candle - 429335 - Capital Lighting, Inc.
Columbus, OH, USA
60-3846 Mid. Chandeliers-Pillar Candle
429335
60-3846 Mid. Chandeliers-Pillar Candle 429335
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923638466 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Patina Bronze
Product Name: Six Light Chandelier
UPC: 045923638466
Category: Chandeliers
Glass: Saddle Stone
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429335
Product Name 60-3846 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details