Capital Lighting, Inc. 60-3833 Flush Mounts-Bowl Style 429334

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.62 Bulb Type: Parchment Glass Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Flush Dome UPC: 045923638336 Category: Flush Dome Glass: Parchment Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.62 Bulb Type: Parchment Glass Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Flush Dome UPC: 045923638336 Category: Flush Dome Glass: Parchment Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3833 Flush Mounts-Bowl Style - 429334 - Capital Lighting, Inc.
Columbus, OH, USA
60-3833 Flush Mounts-Bowl Style
429334
60-3833 Flush Mounts-Bowl Style 429334
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.62 Bulb Type: Parchment Glass Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Flush Dome UPC: 045923638336 Category: Flush Dome Glass: Parchment Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.62
Bulb
Type: Parchment Glass
Qty: 3
Wattage: 13
Finish: Aged Bronze
Product Name: Three Light Flush Dome
UPC: 045923638336
Category: Flush Dome
Glass: Parchment
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429334
Product Name 60-3833 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details