Capital Lighting, Inc. 60-3843 Bathroom Fixtures-Three Lights 429331

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.87 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923638435 Category: Vanity Glass: Saddle Stone Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.87 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923638435 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3843 Bathroom Fixtures-Three Lights - 429331 - Capital Lighting, Inc.
Columbus, OH, USA
60-3843 Bathroom Fixtures-Three Lights
429331
60-3843 Bathroom Fixtures-Three Lights 429331
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.87 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923638435 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.87
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Patina Bronze
Product Name: Three Light Vanity
UPC: 045923638435
Category: Vanity
Glass: Saddle Stone
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429331
Product Name 60-3843 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details