Capital Lighting, Inc. 60-3903 Exterior -Wall Mount 429327

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Fruitwood Product Name: One Light Outdoor UPC: 045923639036 Category: Outdoor Glass: Amber Water Safety Listing: Wet Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Fruitwood Product Name: One Light Outdoor UPC: 045923639036 Category: Outdoor Glass: Amber Water Safety Listing: Wet Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
60-3903 Exterior -Wall Mount - 429327 - Capital Lighting, Inc.
Columbus, OH, USA
60-3903 Exterior -Wall Mount
429327
60-3903 Exterior -Wall Mount 429327
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Fruitwood Product Name: One Light Outdoor UPC: 045923639036 Category: Outdoor Glass: Amber Water Safety Listing: Wet Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Bulb
Type: T3 GU24
Qty: 1
Wattage: 18
Finish: Fruitwood
Product Name: One Light Outdoor
UPC: 045923639036
Category: Outdoor
Glass: Amber Water
Safety Listing: Wet
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429327
Product Name 60-3903 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details