Capital Lighting, Inc. 60-3907 Exterior -Ceiling Mount 429321

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Fruitwood Product Name: Two Light Flush Mount UPC: 045923639074 Category: Flush Mounts Glass: Amber Water Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Fruitwood Product Name: Two Light Flush Mount UPC: 045923639074 Category: Flush Mounts Glass: Amber Water Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-3907 Exterior -Ceiling Mount - 429321 - Capital Lighting, Inc.
Columbus, OH, USA
60-3907 Exterior -Ceiling Mount
429321
60-3907 Exterior -Ceiling Mount 429321
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Fruitwood Product Name: Two Light Flush Mount UPC: 045923639074 Category: Flush Mounts Glass: Amber Water Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.25
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Fruitwood
Product Name: Two Light Flush Mount
UPC: 045923639074
Category: Flush Mounts
Glass: Amber Water
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429321
Product Name 60-3907 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details