Capital Lighting, Inc. 60-3866 Mid. Chandeliers-Glass Up 429318

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.75 Bulb Type: T2 GU24 Qty: 7 Wattage: 13 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 045923638664 Category: Chandeliers Glass: White Opal Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.75 Bulb Type: T2 GU24 Qty: 7 Wattage: 13 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 045923638664 Category: Chandeliers Glass: White Opal Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3866 Mid. Chandeliers-Glass Up - 429318 - Capital Lighting, Inc.
Columbus, OH, USA
60-3866 Mid. Chandeliers-Glass Up
429318
60-3866 Mid. Chandeliers-Glass Up 429318
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.75 Bulb Type: T2 GU24 Qty: 7 Wattage: 13 Finish: Polished Chrome Product Name: Seven Light Chandelier UPC: 045923638664 Category: Chandeliers Glass: White Opal Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.75
Bulb
Type: T2 GU24
Qty: 7
Wattage: 13
Finish: Polished Chrome
Product Name: Seven Light Chandelier
UPC: 045923638664
Category: Chandeliers
Glass: White Opal
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429318
Product Name 60-3866 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details