Capital Lighting, Inc. 60-3849 Mid. Chandeliers-Pillar Candle 429317

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Qty: 9 Wattage: 13 Finish: Patina Bronze Product Name: Nine Light Chandelier UPC: 045923638497 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Qty: 9 Wattage: 13 Finish: Patina Bronze Product Name: Nine Light Chandelier UPC: 045923638497 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-3849 Mid. Chandeliers-Pillar Candle - 429317 - Capital Lighting, Inc.
Columbus, OH, USA
60-3849 Mid. Chandeliers-Pillar Candle
429317
60-3849 Mid. Chandeliers-Pillar Candle 429317
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Qty: 9 Wattage: 13 Finish: Patina Bronze Product Name: Nine Light Chandelier UPC: 045923638497 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.50
Bulb
Qty: 9
Wattage: 13
Finish: Patina Bronze
Product Name: Nine Light Chandelier
UPC: 045923638497
Category: Chandeliers
Glass: Saddle Stone
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429317
Product Name 60-3849 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details