Capital Lighting, Inc. 60-3851 Flush Mounts-Bowl Style 429314

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Patina Bronze Product Name: Three Light Flush Dome UPC: 045923638510 Category: Flush Dome Glass: Saddle Stone Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Patina Bronze Product Name: Three Light Flush Dome UPC: 045923638510 Category: Flush Dome Glass: Saddle Stone Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3851 Flush Mounts-Bowl Style - 429314 - Capital Lighting, Inc.
Columbus, OH, USA
60-3851 Flush Mounts-Bowl Style
429314
60-3851 Flush Mounts-Bowl Style 429314
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Patina Bronze Product Name: Three Light Flush Dome UPC: 045923638510 Category: Flush Dome Glass: Saddle Stone Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.00
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Patina Bronze
Product Name: Three Light Flush Dome
UPC: 045923638510
Category: Flush Dome
Glass: Saddle Stone
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429314
Product Name 60-3851 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details