Capital Lighting, Inc. 60-3864 Mini Pendants-Rod 429312

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 42.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923638640 Category: Mini Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 42.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923638640 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3864 Mini Pendants-Rod - 429312 - Capital Lighting, Inc.
Columbus, OH, USA
60-3864 Mini Pendants-Rod
429312
60-3864 Mini Pendants-Rod 429312
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 42.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923638640 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.37
Height: 42.00
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Polished Chrome
Product Name: One Light Mini Pendant
UPC: 045923638640
Category: Mini Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429312
Product Name 60-3864 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details